Sharp Packaging Solutions Led, Minizeni, 4W, Nat White, 4000K; Cob Color Sharp GW5BQC40KH3

Description
LED, MINIZENI, 4W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:4.8W; Luminous Flux @ Test:310lm; Forward Current @ Test:400mA; Viewing Angle:-; Forward Voltage VF Typ:9.9V; COB Length:15mm RoHS Compliant: Yes
Description
LED, MINIZENI, 4W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:4.8W; Luminous Flux @ Test:310lm; Forward Current @ Test:400mA; Viewing Angle:-; Forward Voltage VF Typ:9.9V; COB Length:15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Minizeni, 4W, Nat White, 4000K; Cob Color Sharp - 46T8615 - Newark, An Avnet Company
Chicago, IL, United States
Led, Minizeni, 4W, Nat White, 4000K; Cob Color Sharp
46T8615
Led, Minizeni, 4W, Nat White, 4000K; Cob Color Sharp 46T8615
LED, MINIZENI, 4W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:4.8W; Luminous Flux @ Test:310lm; Forward Current @ Test:400mA; Viewing Angle:-; Forward Voltage VF Typ:9.9V; COB Length:15mm RoHS Compliant: Yes

LED, MINIZENI, 4W, NAT WHITE, 4000K; COB Color:Neutral White; Colour Rendering Index Max:84; Power Rating:4.8W; Luminous Flux @ Test:310lm; Forward Current @ Test:400mA; Viewing Angle:-; Forward Voltage VF Typ:9.9V; COB Length:15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46T8615
Product Name Led, Minizeni, 4W, Nat White, 4000K; Cob Color Sharp
Optical Power Output 4800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details