Sharp Packaging Solutions Sensor, Distance, 50Mm, Digital; Sensing Range Max Sharp GP2Y0D805Z0F

Description
SENSOR, DISTANCE, 50MM, DIGITAL; Sensing Range Max:50mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:-; Connection Method:PCB; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:6.2V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
SENSOR, DISTANCE, 50MM, DIGITAL; Sensing Range Max:50mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:-; Connection Method:PCB; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:6.2V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Distance, 50Mm, Digital; Sensing Range Max Sharp - 13M1369 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Distance, 50Mm, Digital; Sensing Range Max Sharp
13M1369
Sensor, Distance, 50Mm, Digital; Sensing Range Max Sharp 13M1369
SENSOR, DISTANCE, 50MM, DIGITAL; Sensing Range Max:50mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:-; Connection Method:PCB; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:6.2V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SENSOR, DISTANCE, 50MM, DIGITAL; Sensing Range Max:50mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:-; Connection Method:PCB; Supply Voltage DC Min:2.7V; Supply Voltage DC Max:6.2V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 13M1369
Product Name Sensor, Distance, 50Mm, Digital; Sensing Range Max Sharp
Operation Distance 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers