Sharp Packaging Solutions Sensor, Distance, Digital O/p, 0.2 -0.8M; Sensing Range Max Sharp GP2Y0D02YK0F

Description
SENSOR, DISTANCE, DIGITAL O/P, 0.2 -0.8M; Sensing Range Max:800mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:GP2Y0D02YK0F; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes
Datasheet
Description
SENSOR, DISTANCE, DIGITAL O/P, 0.2 -0.8M; Sensing Range Max:800mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:GP2Y0D02YK0F; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Distance, Digital O/p, 0.2 -0.8M; Sensing Range Max Sharp - 97K0581 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Distance, Digital O/p, 0.2 -0.8M; Sensing Range Max Sharp
97K0581
Sensor, Distance, Digital O/p, 0.2 -0.8M; Sensing Range Max Sharp 97K0581
SENSOR, DISTANCE, DIGITAL O/P, 0.2 -0.8M; Sensing Range Max:800mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:GP2Y0D02YK0F; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes

SENSOR, DISTANCE, DIGITAL O/P, 0.2 -0.8M; Sensing Range Max:800mm; Sensing Method:Infrared; Sensor Output:Digital; Product Range:GP2Y0D02YK0F; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K0581
Product Name Sensor, Distance, Digital O/p, 0.2 -0.8M; Sensing Range Max Sharp
Operation Distance 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1190LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers