Sharp Packaging Solutions Sensor, Distance, Analogue; Sensing Range Max Sharp GP2Y0A21YK0F

Description
SENSOR, DISTANCE, ANALOGUE; Sensing Range Max:80cm; Sensing Method:Retroreflecti ve; Sensor Output:Analogue; Product Range:-; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Description
SENSOR, DISTANCE, ANALOGUE; Sensing Range Max:80cm; Sensing Method:Retroreflecti ve; Sensor Output:Analogue; Product Range:-; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Distance, Analogue; Sensing Range Max Sharp - 13M1367 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Distance, Analogue; Sensing Range Max Sharp
13M1367
Sensor, Distance, Analogue; Sensing Range Max Sharp 13M1367
SENSOR, DISTANCE, ANALOGUE; Sensing Range Max:80cm; Sensing Method:Retroreflecti ve; Sensor Output:Analogue; Product Range:-; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

SENSOR, DISTANCE, ANALOGUE; Sensing Range Max:80cm; Sensing Method:Retroreflective; Sensor Output:Analogue; Product Range:-; Connection Method:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 13M1367
Product Name Sensor, Distance, Analogue; Sensing Range Max Sharp
Operation Distance 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1104ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEF-M18B-PS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details