Sharp Packaging Solutions Reflective Sensor, Analogue, 1.5M, 5.5V; Sensing Range Max Sharp GP2Y0A02YK0F

Description
REFLECTIVE SENSOR, ANALOGUE, 1.5M, 5.5V; Sensing Range Max:1.5m; Sensing Method:Reflective; Sensor Output:Analogue; Product Range:-; Connection Method:3 Way Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes
Datasheet
Description
REFLECTIVE SENSOR, ANALOGUE, 1.5M, 5.5V; Sensing Range Max:1.5m; Sensing Method:Reflective; Sensor Output:Analogue; Product Range:-; Connection Method:3 Way Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective Sensor, Analogue, 1.5M, 5.5V; Sensing Range Max Sharp - 63K9295 - Newark, An Avnet Company
Chicago, IL, United States
Reflective Sensor, Analogue, 1.5M, 5.5V; Sensing Range Max Sharp
63K9295
Reflective Sensor, Analogue, 1.5M, 5.5V; Sensing Range Max Sharp 63K9295
REFLECTIVE SENSOR, ANALOGUE, 1.5M, 5.5V; Sensing Range Max:1.5m; Sensing Method:Reflective; Sensor Output:Analogue; Product Range:-; Connection Method:3 Way Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes

REFLECTIVE SENSOR, ANALOGUE, 1.5M, 5.5V; Sensing Range Max:1.5m; Sensing Method:Reflective; Sensor Output:Analogue; Product Range:-; Connection Method:3 Way Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 63K9295
Product Name Reflective Sensor, Analogue, 1.5M, 5.5V; Sensing Range Max Sharp
Operation Distance 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3034 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers