Sharp Packaging Solutions Photoelectric GP1A52HR

Description
DISCONTINUED BY MANUFACTURER, LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3MM SLOT WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3MM SLOT WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 3193749 - Radwell International
Willingboro, NJ, United States
Photoelectric
3193749
Photoelectric 3193749
DISCONTINUED BY MANUFACTURER, LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3MM SLOT WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LOGIC OUTPUT SLOTTED SWITCH, 1-CHANNEL, 3MM SLOT WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3193749
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Stainless Steel, DC - S4081 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers