Sharp Packaging Solutions Led, High Brightness, White, 912Mw, 50Lm; Product Range Sharp GM2BB45BM0C

Description
LED, HIGH BRIGHTNESS, WHITE, 912mW, 50LM; Product Range:-; LED Color:White; Viewing Angle:-; Luminous Flux @ Test:50lm; CCT:-; Forward Current If Max:240mA; Forward Voltage @ Test:3.65V; Forward Current @ Test:220mA; LED Mounting:SMD
Datasheet
Description
LED, HIGH BRIGHTNESS, WHITE, 912mW, 50LM; Product Range:-; LED Color:White; Viewing Angle:-; Luminous Flux @ Test:50lm; CCT:-; Forward Current If Max:240mA; Forward Voltage @ Test:3.65V; Forward Current @ Test:220mA; LED Mounting:SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, White, 912Mw, 50Lm; Product Range Sharp - 71R4633 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, White, 912Mw, 50Lm; Product Range Sharp
71R4633
Led, High Brightness, White, 912Mw, 50Lm; Product Range Sharp 71R4633
LED, HIGH BRIGHTNESS, WHITE, 912mW, 50LM; Product Range:-; LED Color:White; Viewing Angle:-; Luminous Flux @ Test:50lm; CCT:-; Forward Current If Max:240mA; Forward Voltage @ Test:3.65V; Forward Current @ Test:220mA; LED Mounting:SMD

LED, HIGH BRIGHTNESS, WHITE, 912mW, 50LM; Product Range:-; LED Color:White; Viewing Angle:-; Luminous Flux @ Test:50lm; CCT:-; Forward Current If Max:240mA; Forward Voltage @ Test:3.65V; Forward Current @ Test:220mA; LED Mounting:SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71R4633
Product Name Led, High Brightness, White, 912Mw, 50Lm; Product Range Sharp
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C512T-WNN-CW0Z0151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
View Details