680uF 25V 59mΩ@100kHz ±20% 1.5A@100kHz Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
680uF 25V 59mΩ@100kHz ±20% 1.5A@100kHz Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LKMD1601E681MF | LKMD1601E681MF |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Leaded Capacitor |