Shanghai Lanbao Sensing Technology Co., Ltd. Plastic housing 50mm laser displacement sensor RS485 PDB-CR50DGR

Description
PDB series displacement sensor with a center distance of 50mm, and resolution at 10μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response time according to application demands. RS-485(Support Modbus protocol); 4…20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable for output way options, easy to work and match with different PLC or controlling systems, easy to configure and integrate with. Description Distance displacement detection sensor, with delicate appearance but sturdy and durable, streamlined design plastic housing with well enclosed water proof materials. By princilple of CMOS techniques, providing quite good solutions for accurate and stable detection and measurements. With a variety of built-in functions, quite user friendly for operators and engineering team, flexible to meet different demands. Visualized OLED display to make all function settings fastly. Product Features > Displacement measurement detection > Measuring range: 30mm, 50mm, 85mm > Housing size: 65*51*23mm > Resolution: 10um@50mm > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet
Description
PDB series displacement sensor with a center distance of 50mm, and resolution at 10μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response time according to application demands. RS-485(Support Modbus protocol); 4…20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable for output way options, easy to work and match with different PLC or controlling systems, easy to configure and integrate with. Description Distance displacement detection sensor, with delicate appearance but sturdy and durable, streamlined design plastic housing with well enclosed water proof materials. By princilple of CMOS techniques, providing quite good solutions for accurate and stable detection and measurements. With a variety of built-in functions, quite user friendly for operators and engineering team, flexible to meet different demands. Visualized OLED display to make all function settings fastly. Product Features > Displacement measurement detection > Measuring range: 30mm, 50mm, 85mm > Housing size: 65*51*23mm > Resolution: 10um@50mm > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic housing 50mm laser displacement sensor RS485 - PDB-CR50DGR - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Plastic housing 50mm laser displacement sensor RS485
PDB-CR50DGR
Plastic housing 50mm laser displacement sensor RS485 PDB-CR50DGR
PDB series displacement sensor with a center distance of 50mm, and resolution at 10μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response time according to application demands. RS-485(Support Modbus protocol); 4…20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable for output way options, easy to work and match with different PLC or controlling systems, easy to configure and integrate with. Description Distance displacement detection sensor, with delicate appearance but sturdy and durable, streamlined design plastic housing with well enclosed water proof materials. By princilple of CMOS techniques, providing quite good solutions for accurate and stable detection and measurements. With a variety of built-in functions, quite user friendly for operators and engineering team, flexible to meet different demands. Visualized OLED display to make all function settings fastly. Product Features > Displacement measurement detection > Measuring range: 30mm, 50mm, 85mm > Housing size: 65*51*23mm > Resolution: 10um@50mm > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.

PDB series displacement sensor with a center distance of 50mm, and resolution at 10μm. Streamlined appearance, but strong plastic housing, also suitable for various environments, oblique 45° cable outlet, makes it easy to mount and protect cablings. Remote teach-in to easily set response time according to application demands. RS-485(Support Modbus protocol); 4…20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable for output way options, easy to work and match with different PLC or controlling systems, easy to configure and integrate with.

Description
Distance displacement detection sensor, with delicate appearance but sturdy and durable, streamlined design plastic housing with well enclosed water proof materials. By princilple of CMOS techniques, providing quite good solutions for accurate and stable detection and measurements. With a variety of built-in functions, quite user friendly for operators and engineering team, flexible to meet different demands. Visualized OLED display to make all function settings fastly.

Product Features
> Displacement measurement detection
> Measuring range: 30mm, 50mm, 85mm
> Housing size: 65*51*23mm
> Resolution: 10um@50mm
> Consumption power: ≤700mW
> Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable
> Ambient temperature: -10…+50℃
> Housing material: Housing: ABS;Lens cover:PMMA
> Complete circuit protection: Short circuit,reverse polarity,overload protection
> Protection degree: IP67
> Anti-ambient light: Incandescent light:<3,000lux
> The sensors are equipped with shielded cables, wire Q is the switch output.

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number PDB-CR50DGR
Product Name Plastic housing 50mm laser displacement sensor RS485
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 1.18 to 3.35 inch (30 to 85 mm)
Resolution 0.0100 mm (3.94E-4 inches)
Operating Temperature 14 to 122 F (-10 to 50 C)
Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details