Shanghai Lanbao Sensing Technology Co., Ltd. Plastic laser distance sensor 500mm PDB-CC50DGR

Description
Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote teach-in to simply set response time for different applications. Powerful function setting and flexible output way available. Shielded design makes good anti-interference perfomance. More options for output in RS-485, supporting Modbus protocol, or in 4…20mA with Load resistance<390Ω), but all with PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios. Description CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal algorithm achieves accurate detection and stable measurements, of any workpiece, of miniature bearing seal installation inspection and of chip stacking or missing judgment. With OLED digital display, it is quite convenient to read and operate. Multiple built-in functions can fully satisfy different application demands. Product Features > Displacement measurement detection > Measuring range: 80...500mm > Housing size: 65*51*23mm > Light spot: Φ2.5mm@500mm > Consumption power: ≤700mW > Resolution: 15um@80mm:500um@500m m > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet
Description
Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote teach-in to simply set response time for different applications. Powerful function setting and flexible output way available. Shielded design makes good anti-interference perfomance. More options for output in RS-485, supporting Modbus protocol, or in 4…20mA with Load resistance<390Ω), but all with PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios. Description CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal algorithm achieves accurate detection and stable measurements, of any workpiece, of miniature bearing seal installation inspection and of chip stacking or missing judgment. With OLED digital display, it is quite convenient to read and operate. Multiple built-in functions can fully satisfy different application demands. Product Features > Displacement measurement detection > Measuring range: 80...500mm > Housing size: 65*51*23mm > Light spot: Φ2.5mm@500mm > Consumption power: ≤700mW > Resolution: 15um@80mm:500um@500m m > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic laser distance sensor 500mm - PDB-CC50DGR - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Plastic laser distance sensor 500mm
PDB-CC50DGR
Plastic laser distance sensor 500mm PDB-CC50DGR
Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote teach-in to simply set response time for different applications. Powerful function setting and flexible output way available. Shielded design makes good anti-interference perfomance. More options for output in RS-485, supporting Modbus protocol, or in 4…20mA with Load resistance<390Ω), but all with PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios. Description CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal algorithm achieves accurate detection and stable measurements, of any workpiece, of miniature bearing seal installation inspection and of chip stacking or missing judgment. With OLED digital display, it is quite convenient to read and operate. Multiple built-in functions can fully satisfy different application demands. Product Features > Displacement measurement detection > Measuring range: 80...500mm > Housing size: 65*51*23mm > Light spot: Φ2.5mm@500mm > Consumption power: ≤700mW > Resolution: 15um@80mm:500um@500m m > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing: ABS;Lens cover:PMMA > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.

Exquisite appearance and water proof plastic housing, easy to mount and dismount, economical design to save much costs. By pressing long and short combination of two keys S, T to complete all function settings fastly. Small diameter light spot to accurately measure very tiny objects. Key or remote teach-in to simply set response time for different applications. Powerful function setting and flexible output way available. Shielded design makes good anti-interference perfomance. More options for output in RS-485, supporting Modbus protocol, or in 4…20mA with Load resistance<390Ω), but all with PUSH-PULL/NPN/PNP and NO/NC settable, which all enables PDB series to satisty many demanding scenarios.

Description
CMOS principle high end design laser sensor optimum to measure distances. Harmless laser light source to accurately measure very tiny objects. Optimal algorithm achieves accurate detection and stable measurements, of any workpiece, of miniature bearing seal installation inspection and of chip stacking or missing judgment. With OLED digital display, it is quite convenient to read and operate. Multiple built-in functions can fully satisfy different application demands.

Product Features
> Displacement measurement detection
> Measuring range: 80...500mm
> Housing size: 65*51*23mm
> Light spot: Φ2.5mm@500mm
> Consumption power: ≤700mW
> Resolution: 15um@80mm:500um@500mm
> Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable
> Ambient temperature: -10…+50℃
> Housing material: Housing: ABS;Lens cover:PMMA
> Complete circuit protection: Short circuit,reverse polarity,overload protection
> Protection degree: IP67
> Anti-ambient light: Incandescent light:<3,000lux
> The sensors are equipped with shielded cables, wire Q is the switch output.

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number PDB-CC50DGR
Product Name Plastic laser distance sensor 500mm
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 3.15 to 19.69 inch (80 to 500 mm)
Resolution 0.0150 mm (5.91E-4 inches)
Operating Temperature 14 to 122 F (-10 to 50 C)
Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details