Shanghai Lanbao Sensing Technology Co., Ltd. 85mm distance high accuracy laser displacement sensor RS485 PDA-CR85DGRM

Description
Displacement sensing distance up to 85mm, and resolution as low as to 2.5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. 0.5mm diameter light spot to accurately and steadily measure very tiny objects. Key or remote teach-in to easily set response time for different applications, powerful function setting and flexible output way, complete shielded desgin, to enhance anti-interference perfomance. Well enclused to fullfill IP67 protection degree, able to work in harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universa l and efficient operation. Accurate detection capability thanks to unique technology. Exquisite appearance and light aluminum housing, easy to mount and dismount, convenient operation panel with visualized OLED display to complete all function settings fastly, perfect solutions for different complicated demands. Product Features > Distance measurement detection > Measuring range: 30mm, 50mm, 85mm > Housing size: 65*51*23mm > Resolution: check details in datasheet > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Len s cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet
Description
Displacement sensing distance up to 85mm, and resolution as low as to 2.5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. 0.5mm diameter light spot to accurately and steadily measure very tiny objects. Key or remote teach-in to easily set response time for different applications, powerful function setting and flexible output way, complete shielded desgin, to enhance anti-interference perfomance. Well enclused to fullfill IP67 protection degree, able to work in harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universa l and efficient operation. Accurate detection capability thanks to unique technology. Exquisite appearance and light aluminum housing, easy to mount and dismount, convenient operation panel with visualized OLED display to complete all function settings fastly, perfect solutions for different complicated demands. Product Features > Distance measurement detection > Measuring range: 30mm, 50mm, 85mm > Housing size: 65*51*23mm > Resolution: check details in datasheet > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Len s cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
85mm distance high accuracy laser displacement sensor RS485 - PDA-CR85DGRM - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
85mm distance high accuracy laser displacement sensor RS485
PDA-CR85DGRM
85mm distance high accuracy laser displacement sensor RS485 PDA-CR85DGRM
Displacement sensing distance up to 85mm, and resolution as low as to 2.5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. 0.5mm diameter light spot to accurately and steadily measure very tiny objects. Key or remote teach-in to easily set response time for different applications, powerful function setting and flexible output way, complete shielded desgin, to enhance anti-interference perfomance. Well enclused to fullfill IP67 protection degree, able to work in harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universa l and efficient operation. Accurate detection capability thanks to unique technology. Exquisite appearance and light aluminum housing, easy to mount and dismount, convenient operation panel with visualized OLED display to complete all function settings fastly, perfect solutions for different complicated demands. Product Features > Distance measurement detection > Measuring range: 30mm, 50mm, 85mm > Housing size: 65*51*23mm > Resolution: check details in datasheet > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Len s cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped with shielded cables, wire Q is the switch output.

Displacement sensing distance up to 85mm, and resolution as low as to 2.5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. 0.5mm diameter light spot to accurately and steadily measure very tiny objects. Key or remote teach-in to easily set response time for different applications, powerful function setting and flexible output way, complete shielded desgin, to enhance anti-interference perfomance. Well enclused to fullfill IP67 protection degree, able to work in harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices.

Description
Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal and efficient operation. Accurate detection capability thanks to unique technology. Exquisite appearance and light aluminum housing, easy to mount and
dismount, convenient operation panel with visualized OLED display to complete all function settings fastly, perfect solutions for different complicated demands.

Product Features
> Distance measurement detection
> Measuring range: 30mm, 50mm, 85mm
> Housing size: 65*51*23mm
> Resolution: check details in datasheet
> Consumption power: ≤700mW
> Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable
> Ambient temperature: -10…+50℃
> Housing material: Housing:Aluminum;Lens cover:PMMA;Display panel: PC
> Complete circuit protection: Short circuit,reverse polarity,overload protection
> Protection degree: IP67
> Anti-ambient light: Incandescent light:<3,000lux
> The sensors are equipped with shielded cables, wire Q is the switch output.

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number PDA-CR85DGRM
Product Name 85mm distance high accuracy laser displacement sensor RS485
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 1.18 to 3.35 inch (30 to 85 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Output Current
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - A1339LLETR-5-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details