Shanghai Lanbao Sensing Technology Co., Ltd. analog proximity sensor LR30XCN15LI4M-E2

Description
The LR30 series analog output sensors have a rugged nickel-copper alloy housing that enables stable operation from -25 ℃ to 70 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67. Description Lanbao analog output sensor has a very long detection distance, up to 15mm, compared with the standard inductive sensor, the detection distance is longer, the output is more stable. At the same time, the more compact shell design makes the installation easy and cost saving. Analog switch sensor uses non-contact and non-wear detection of metal parts, even if the detection of different metal objects can also maintain the same detection distance and measurement accuracy. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
The LR30 series analog output sensors have a rugged nickel-copper alloy housing that enables stable operation from -25 ℃ to 70 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67. Description Lanbao analog output sensor has a very long detection distance, up to 15mm, compared with the standard inductive sensor, the detection distance is longer, the output is more stable. At the same time, the more compact shell design makes the installation easy and cost saving. Analog switch sensor uses non-contact and non-wear detection of metal parts, even if the detection of different metal objects can also maintain the same detection distance and measurement accuracy. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
analog proximity sensor LR30XCN15LI4M-E2
The LR30 series analog output sensors have a rugged nickel-copper alloy housing that enables stable operation from -25 ℃ to 70 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67. Description Lanbao analog output sensor has a very long detection distance, up to 15mm, compared with the standard inductive sensor, the detection distance is longer, the output is more stable. At the same time, the more compact shell design makes the installation easy and cost saving. Analog switch sensor uses non-contact and non-wear detection of metal parts, even if the detection of different metal objects can also maintain the same detection distance and measurement accuracy. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL

The LR30 series analog output sensors have a rugged nickel-copper alloy housing that enables stable operation from -25 ℃ to 70 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67.

Description
Lanbao analog output sensor has a very long detection distance, up to 15mm, compared with the standard inductive sensor, the detection distance is longer, the output is more stable. At the same time, the more compact shell design makes the installation easy and cost saving. Analog switch sensor uses non-contact and non-wear detection of metal parts, even if the detection of different metal objects can also maintain the same detection distance and measurement accuracy. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 10mm,15mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XCN15LI4M-E2
Product Name analog proximity sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3897 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details