LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.
Description
Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high switching frequency, high detection accuracy, strong anti-interference, easy installation. In addition, they are not sensitive to vibration, dust and moisture, and can stably detect targets in harsh environments. This series of sensors has a variety of connection mode, output mode, enclosure size, can meet the needs of customers to the greatest extent. High brightness LED indicator light, easy to judge sensor switch working status.
Product Features
> Non contact detection, safe and reliable;> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,22mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: AC 2 wires,AC/DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250 VAC
> Switching frequency: 20 HZ,300 HZ,500 HZ
> Load current: ≤100mA,≤300mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR30XCF15ATOY |
| Product Name | sensor inductive proximity |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.3937 to 0.8661 inch (10 to 22 mm) |
| Switching Frequency | 0.0200 to 0.5000 kHz |
| Power Requirements | AC Powered |