Shanghai Lanbao Sensing Technology Co., Ltd. flush type proximity sensor LR30XCF10DPCQ-E2

Description
Lanbao full metal cylindrical sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm, non-fulshed sensor detection distance can reach 15mm, with short circuit protection, overload protection, reverse polarity protection,diameter specification is Φ30*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available with M12 connector, IP67 protection grade with CE certification. Description Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch Product Features > High quality stainless steel housing, effective protection > More reliable, less maintanence cost > Perfect choice forfood and chemical industry > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Stainless steel > Output: NPN PNP NO NC > Connection: M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Ambient temperature: -25℃…70℃ > Current consumption:≤15mA
Datasheet
Description
Lanbao full metal cylindrical sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm, non-fulshed sensor detection distance can reach 15mm, with short circuit protection, overload protection, reverse polarity protection,diameter specification is Φ30*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available with M12 connector, IP67 protection grade with CE certification. Description Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch Product Features > High quality stainless steel housing, effective protection > More reliable, less maintanence cost > Perfect choice forfood and chemical industry > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Stainless steel > Output: NPN PNP NO NC > Connection: M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Ambient temperature: -25℃…70℃ > Current consumption:≤15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
flush type proximity sensor - LR30XCF10DPCQ-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
flush type proximity sensor
LR30XCF10DPCQ-E2
flush type proximity sensor LR30XCF10DPCQ-E2
Lanbao full metal cylindrical sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm, non-fulshed sensor detection distance can reach 15mm, with short circuit protection, overload protection, reverse polarity protection,diameter specification is Φ30*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available with M12 connector, IP67 protection grade with CE certification. Description Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch Product Features > High quality stainless steel housing, effective protection > More reliable, less maintanence cost > Perfect choice forfood and chemical industry > Sensing distance: 10mm,15mm > Housing size: Φ30 > Housing material: Stainless steel > Output: NPN PNP NO NC > Connection: M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Ambient temperature: -25℃…70℃ > Current consumption:≤15mA

Lanbao full metal cylindrical sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 10mm, non-fulshed sensor detection distance can reach 15mm, with short circuit protection, overload protection, reverse polarity protection,diameter specification is Φ30*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available with M12 connector, IP67 protection grade with CE certification.

Description
Lanbao full metal sensor adopts advanced stainless steel material integration design, compared with the standard sensor, the induction surface is thicker, the structure is firmer, the pressure resistance is better, the vibration, dust and oil is not sensitive, in the harsh environment can also be stable detection target. At the same time, it perfectly overcomes the weakness of the traditional inductive sensor that is easy to be damaged, better meets the needs of customers, improves the efficiency of the assembly line, and greatly prolongs the service life of the proximity switch

Product Features
> High quality stainless steel housing, effective protection
> More reliable, less maintanence cost
> Perfect choice forfood and chemical industry
> Sensing distance: 10mm,15mm
> Housing size: Φ30
> Housing material: Stainless steel
> Output: NPN PNP NO NC
> Connection: M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Ambient temperature: -25℃…70℃
> Current consumption:≤15mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XCF10DPCQ-E2
Product Name flush type proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040870-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details