The LR30XBF15DPOY is an inductive proximity switch sensor designed for non-contact detection of metallic targets. It features a sensing distance of 15mm and operates within a supply voltage range of 10 to 30 VDC. The sensor is constructed with a nickel-copper alloy housing, providing durability and stability in harsh environments, with an operating temperature range of -25°C to 70°C and a protection rating of IP67. This model supports NPN output and can be configured for normally open or normally closed operation. It has a load current capacity of up to 200mA and a residual voltage of less than 2.5V. The sensor is equipped with short-circuit, overload, and reverse polarity protection, ensuring reliable performance. The switching frequency can reach up to 300 Hz, making it suitable for applications requiring quick response times. Overall, the LR30XBF15DPOY is a robust choice for applications in various industries, including metallurgy and chemical processing, where reliable metal detection is essential.
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended
Description
Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency..
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,22mm,40mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ
> Load current: ≤100mA,≤200mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR30XBF15DPOY |
| Product Name | inductive proximity switch sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.3937 to 1.57 inch (10 to 40 mm) |
| Switching Frequency | 0.0500 to 0.5000 kHz |
| Power Requirements | DC Powered |