The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended
Description
Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency..
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,22mm,40mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ
> Load current: ≤100mA,≤200mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR30XBF15DPOY-E2 |
| Product Name | proximity sensor detection range |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.3937 to 1.57 inch (10 to 40 mm) |
| Switching Frequency | 0.0500 to 0.5000 kHz |
| Power Requirements | DC Powered |