Shanghai Lanbao Sensing Technology Co., Ltd. sensor inductive proximity LR30XBF15DNOY-E2

Description
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ3 0*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm,40mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤200mA
Datasheet
Description
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ3 0*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm,40mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
sensor inductive proximity LR30XBF15DNOY-E2
The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ3 0*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm,40mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤200mA

The LR30 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 10mm to 40mm, more stable work. Various diameter specifications are available: Φ30*52mm,Φ30*62mm,Φ30*78mm, Φ30*88mm, etc.The supply voltage is 10…30 VDC,M12 connector or 2m PVC cable connection, protection class is IP67, CE UL certificates.

Description
Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency..

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,22mm,40mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 50 HZ,100 HZ,150 HZ,200 HZ,300 HZ,500 HZ
> Load current: ≤100mA,≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XBF15DNOY-E2
Product Name sensor inductive proximity
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 1.57 inch (10 to 40 mm)
Switching Frequency 0.0500 to 0.5000 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3141 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details