The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm,
Description
The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc.
Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 5mm,8mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR18XCN08LI4M |
| Product Name | non flush type inductive sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.1969 to 0.3150 inch (5 to 8 mm) |