Shanghai Lanbao Sensing Technology Co., Ltd. high quality inductive sensors LR18XCF05ATO

Description
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 4mm,8mm,12mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,400 HZ > Load current: ≤100mA,≤300mA
Description
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 4mm,8mm,12mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,400 HZ > Load current: ≤100mA,≤300mA
Datasheet
Datasheet Summary
Powered by GS/AI

The LR18XCF05ATO is a cylindrical inductive proximity sensor designed for non-contact detection of metallic objects. It features a rated sensing distance of 5mm and an assured distance of 4mm, making it suitable for applications requiring precise detection. The sensor operates on an AC supply voltage range of 20 to 250 VAC and supports both normally open (NO) and normally closed (NC) output configurations, depending on the specific part number. Constructed from a durable nickel-copper alloy, the sensor is rated IP67 for protection against dust and water ingress, ensuring reliable performance in various environments. It can operate within an ambient temperature range of -25°C to 70°C and has a switching frequency of 20 Hz. The load current capacity is up to 300 mA, with a maximum residual voltage of 10V. The sensor also includes features such as a yellow LED output indicator and a 2-meter PVC cable for easy installation. This product is suitable for industrial automation applications where reliable metal detection is required, and it is designed to minimize the risk of failure through robust construction and integrated circuit protection.

Datasheet Summary
Powered by GS/AI

The LR18XCF05ATO is a cylindrical inductive proximity sensor designed for non-contact detection of metallic objects. It features a rated sensing distance of 5mm and an assured distance of 4mm, making it suitable for applications requiring precise detection. The sensor operates on an AC supply voltage range of 20 to 250 VAC and supports both normally open (NO) and normally closed (NC) output configurations, depending on the specific part number. Constructed from a durable nickel-copper alloy, the sensor is rated IP67 for protection against dust and water ingress, ensuring reliable performance in various environments. It can operate within an ambient temperature range of -25°C to 70°C and has a switching frequency of 20 Hz. The load current capacity is up to 300 mA, with a maximum residual voltage of 10V. The sensor also includes features such as a yellow LED output indicator and a 2-meter PVC cable for easy installation. This product is suitable for industrial automation applications where reliable metal detection is required, and it is designed to minimize the risk of failure through robust construction and integrated circuit protection.

Suppliers

Company
Product
Description
Supplier Links
high quality inductive sensors - LR18XCF05ATO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
high quality inductive sensors
LR18XCF05ATO
high quality inductive sensors LR18XCF05ATO
LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 4mm,8mm,12mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,400 HZ > Load current: ≤100mA,≤300mA

LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 12mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.

Description
Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor includes two categories: standard type and enhanced remote type, with 32 product models. There are a variety of shell sizes, detection distances and output modes to choose from. At the same time, it also has stable sensing performance, excellent anti-interference, a variety of circuit protection and professional integrated circuit design. It can be used in various occasions where non-contact detection of metal objects is required. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, so as to minimize the risk of failure in the process of use, prolong the service life of the sensor.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 4mm,8mm,12mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: AC 2 wires,AC/DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250 VAC
> Switching frequency: 20 HZ,300 HZ,400 HZ
> Load current: ≤100mA,≤300mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XCF05ATO
Product Name high quality inductive sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 to 0.4724 inch (4 to 12 mm)
Switching Frequency 0.0200 to 0.4000 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2100674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3466 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details