Shanghai Lanbao Sensing Technology Co., Ltd. metal inductive sensor non-flush LR18XBN08DPCW

Description
LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection. Description Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection. Description Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
metal inductive sensor non-flush - LR18XBN08DPCW - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
metal inductive sensor non-flush
LR18XBN08DPCW
metal inductive sensor non-flush LR18XBN08DPCW
LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection. Description Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL

LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection.

Description
Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 5mm,8mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XBN08DPCW
Product Name metal inductive sensor non-flush
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2668560 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
Width 1.18 inch (30 mm)
View Details