Shanghai Lanbao Sensing Technology Co., Ltd. M18 inductive distance sensor LR18XBF05DPCW

Description
LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection. Description Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection. Description Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M18 inductive distance sensor - LR18XBF05DPCW - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
M18 inductive distance sensor
LR18XBF05DPCW
M18 inductive distance sensor LR18XBF05DPCW
LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection. Description Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL

LR18 series metal cylindrical temperature extender sensor is used to detect metal objects. The temperature range is from -25℃ to 120℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 8mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP67 degree of protection.

Description
Lanbao temperature expansion inductive sensor adopts nickel-copper alloy solid shell, can detect all metal objects, metal objects of different materials can maintain the same detection distance, but also adopts a special compensation circuit design, stable measurement, high repetition accuracy, fast response speed, a wider temperature range. High temperature resistant sensor temperature range is -25~+120℃, low temperature resistant sensor temperature range is -40~+70℃, even in harsh environment can achieve stable measurement. The temperature extended-type inductive sensor has the characteristics of diversified appearance, strong anti-interference, long detection distance, easy installation and so on. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 5mm,8mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XBF05DPCW
Product Name M18 inductive distance sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000735-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093569 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
2 suppliers