Shanghai Lanbao Sensing Technology Co., Ltd. high quality inductive sensors LR18XBF02DPCB-E2

Description
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz
Description
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz
Datasheet
Datasheet Summary
Powered by GS/AI

The LR18XBF02DPCB-E2 is a high pressure resistant inductive sensor designed for detecting metal parts in harsh industrial environments. It features a stainless steel housing that ensures durability and stability in temperatures ranging from -25°C to 80°C. The sensor operates on a supply voltage of 10 to 30 VDC and offers both PNP and NPN output modes. With a sensing distance of 2mm and a maximum switching frequency of 200 Hz, it is suitable for applications requiring precise detection. The sensor is rated for a withstand pressure of 500 Bar and has an IP68 protection class, making it ideal for high pressure system applications. The device includes short-circuit, overload, and reverse polarity protection, ensuring reliable operation. Connection is facilitated through an M12 connector.

Datasheet Summary
Powered by GS/AI

The LR18XBF02DPCB-E2 is a high pressure resistant inductive sensor designed for detecting metal parts in harsh industrial environments. It features a stainless steel housing that ensures durability and stability in temperatures ranging from -25°C to 80°C. The sensor operates on a supply voltage of 10 to 30 VDC and offers both PNP and NPN output modes. With a sensing distance of 2mm and a maximum switching frequency of 200 Hz, it is suitable for applications requiring precise detection. The sensor is rated for a withstand pressure of 500 Bar and has an IP68 protection class, making it ideal for high pressure system applications. The device includes short-circuit, overload, and reverse polarity protection, ensuring reliable operation. Connection is facilitated through an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
high quality inductive sensors - LR18XBF02DPCB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
high quality inductive sensors
LR18XBF02DPCB-E2
high quality inductive sensors LR18XBF02DPCB-E2
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz

The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.

Description
Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 2mm
> Housing size: Φ18
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 200 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XBF02DPCB-E2
Product Name high quality inductive sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3009-P1/EE-SX4009-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX3009-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
5 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric, Industrial - 1882-1016717-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details