Shanghai Lanbao Sensing Technology Co., Ltd. high quality inductive sensors LR18XBF02DNCB-E2

Description
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz
Datasheet
Description
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
high quality inductive sensors - LR18XBF02DNCB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
high quality inductive sensors
LR18XBF02DNCB-E2
high quality inductive sensors LR18XBF02DNCB-E2
The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ18 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 200 Hz

The LR18 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 2mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.

Description
Lanbao high pressure resistant sensor is specially used for detecting metal parts. It can also maintain the same detection accuracy for metal of different materials. The temperature range is large from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background, and it can also maintain stable output in harsh environment. The highpressure resistant inductive sensors have metallic induction surfaces, threaded stainless steel enclosures, and a dedicated CI design that can withstand pressures up to 500bar, making them widely used in hydraulic cylinder position control and high pressure system applications.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 2mm
> Housing size: Φ18
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 200 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XBF02DNCB-E2
Product Name high quality inductive sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040870-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details