LR16 series metal cylindrical high pressure resistance sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 2mm, with short circuit protection, overload protection, reverse polarity protection, withstand pressure 500Bar,diameter specification: Φ16*63mm,Φ16*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available, terminals and M12 connector modes are optional, IP68 protection grade is CE and UL certification.
Description
Lanbao high pressure resistant inductive sensors are widely used in industrial fields. Compared with standard inductive sensors, high pressure sensors have the following advantages: reliable performance, longer service life, stronger pressure resistance, stronger waterproof ability, fast response speed, high switching frequency, strong anti-interference, installation Simple. In addition, they are insensitive to vibration, dust and oil, and can detect targets stably even in harsh environments. This series of sensors has a variety of connection methods, output methods, and housing scales. The high-brightness LED indicator light can easily judge the working status of the sensor switch.
Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 2mm
> Housing size: Φ16
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR16XBF02DNOB |
| Product Name | M16 cylindrical inductive sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0787 inch (2 mm) |
| Switching Frequency | 0.6000 kHz |