LR14 series metal cylindrical high pressure resistant sensor is used to detect metal objects. The temperature range is from -25℃ to 80℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 3mm. The sensor is made of a solid stainless steel shell and is equipped with 2m cable and M12 connector for various installation scenarios. The sensor is CE and UL certified with IP68 degree of protection.
Description
Lanbao high pressure resistant inductive sensors has metal induction surface, upgraded circuit design, long service life, and conforms to the industrial standard shell design, widely used in all kinds of occasions. High voltage resistance sensor reliable performance, high cost performance, easy installation, simple operation, with a variety of detection distance and connection mode, and built-in a variety of circuit protection: short circuit protection, reverse polarity protection, overload protection, surge protection, suitable for all kinds of high hydraulic system field.
Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 1.5 mm,3 mm
> Housing size: Φ14
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz, 400 Hz
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR14XBF03DPOB |
| Product Name | M14 inductive safety sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0591 to 0.1181 inch (1.5 to 3 mm) |
| Switching Frequency | 0.4000 kHz |