LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 8mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.
Description
Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensors adopt non-contact detection technology and accurate induction technology to detect the surface of the target object without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch. Multiple output and connection modes are available for selection.The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 2mm,4mm,8mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: AC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250 VAC
> Switching frequency: 20 HZ
> Load current: ≤200mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR12XCF04ATCY-E2 |
| Product Name | AC inductive sensor sensing range |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0787 to 0.3150 inch (2 to 8 mm) |
| Switching Frequency | 0.0200 kHz |
| Power Requirements | AC Powered |