Shanghai Lanbao Sensing Technology Co., Ltd. threaded cylindrical analog proximity sensor LR12XCF02LIUM

Description
The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
threaded cylindrical analog proximity sensor - LR12XCF02LIUM - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
threaded cylindrical analog proximity sensor
LR12XCF02LIUM
threaded cylindrical analog proximity sensor LR12XCF02LIUM
The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL

The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating.

Description
The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 2mm,4mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XCF02LIUM
Product Name threaded cylindrical analog proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details