Shanghai Lanbao Sensing Technology Co., Ltd. 4mm inductive proximity sensor LR12XBN04DNOW-E2

Description
The LR12 series temperature extender sensor has a strong nickel-copper alloy housing that provides stable operation from -25 ° C to 120 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. Temperature expansion sensor detection distance is 2mm and 4mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP67. Description Lanbao temperature extended inductive sensors using special compensation circuit design, selection of three different threaded cylindrical shell size, on the basis of the standard sensor enlarged the temperature range, high temperature resistant up to 120 degrees Celsius, the lowest resistance to low temperature type may achieve to 40 degrees Celsius, is not sensitive to environment of dust, vapor, oil, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
The LR12 series temperature extender sensor has a strong nickel-copper alloy housing that provides stable operation from -25 ° C to 120 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. Temperature expansion sensor detection distance is 2mm and 4mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP67. Description Lanbao temperature extended inductive sensors using special compensation circuit design, selection of three different threaded cylindrical shell size, on the basis of the standard sensor enlarged the temperature range, high temperature resistant up to 120 degrees Celsius, the lowest resistance to low temperature type may achieve to 40 degrees Celsius, is not sensitive to environment of dust, vapor, oil, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4mm inductive proximity sensor - LR12XBN04DNOW-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
4mm inductive proximity sensor
LR12XBN04DNOW-E2
4mm inductive proximity sensor LR12XBN04DNOW-E2
The LR12 series temperature extender sensor has a strong nickel-copper alloy housing that provides stable operation from -25 ° C to 120 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. Temperature expansion sensor detection distance is 2mm and 4mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP67. Description Lanbao temperature extended inductive sensors using special compensation circuit design, selection of three different threaded cylindrical shell size, on the basis of the standard sensor enlarged the temperature range, high temperature resistant up to 120 degrees Celsius, the lowest resistance to low temperature type may achieve to 40 degrees Celsius, is not sensitive to environment of dust, vapor, oil, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries. Product Features > Special compensating circuit design,; > Wider termpature range -25~+120℃; > Perfect choice for metal casting and glass industry etc; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC NO+NC > Connection: 2m PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL

The LR12 series temperature extender sensor has a strong nickel-copper alloy housing that provides stable operation from -25 ° C to 120 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. Temperature expansion sensor detection distance is 2mm and 4mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP67.

Description
Lanbao temperature extended inductive sensors using special compensation circuit design, selection of three different threaded cylindrical shell size, on the basis of the standard sensor enlarged the temperature range, high temperature resistant up to 120 degrees Celsius, the lowest resistance to low temperature type may achieve to 40 degrees Celsius, is not sensitive to environment of dust, vapor, oil, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.

Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 2mm,4mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XBN04DNOW-E2
Product Name 4mm inductive proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001857-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040882-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers