The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.
Description
All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications.
Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 1.5mm
> Housing size: Φ12
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR12XBF15DPOB-E2 |
| Product Name | PNP NO M12 inductive sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0591 inch (1.5 mm) |
| Switching Frequency | 0.6000 kHz |