Shanghai Lanbao Sensing Technology Co., Ltd. long range inductive sensor NC LR12XBF15DPCB-E2

Description
The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5mm > Housing size: Φ12 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz
Datasheet
Description
The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5mm > Housing size: Φ12 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
long range inductive sensor NC - LR12XBF15DPCB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
long range inductive sensor NC
LR12XBF15DPCB-E2
long range inductive sensor NC LR12XBF15DPCB-E2
The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar. Description All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 1.5mm > Housing size: Φ12 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz

The LR12 series high pressure resistant sensor has a solid stainless steel housing that provides stable operation from -25 ℃ to 80 ℃, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. High pressure resistant sensor detection distance is 1.5mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP68,withstand pressure 500Bar.

Description
All parts of Lanbao high pressure resistant inductive sensors are made of stainless steel and fully welded. Adopt cylindrical thread shell design, high installation thread precision, easy installation and cost saving. The shell is also made of stainless steel, which is sturdy and durable. The IP protection level is IP68. The shell is waterproof, acid-proof, alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 1.5mm
> Housing size: Φ12
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XBF15DPCB-E2
Product Name long range inductive sensor NC
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 0.6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3002 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details