Shanghai Lanbao Sensing Technology Co., Ltd. flush inductive sensor stainless steel LR12XBF02DPR

Description
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 2mm to 10mm, more stable work. Various diameter specifications are available: Φ12*51mm,Φ12*61mm,Φ1 2*73mm, Φ12*81mm, etc.The supply voltage is 10…30 VDC,plug-in or cable connection, protection class is IP67 Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection technology and accurate induction technology, no wear on the surface of the target object, even in the harsh environment can also detect the target object stably; The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch; Multiple output and connection modes are available for selection; The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2mm,4mm,6mm,8mm,10mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable> Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 300 HZ,500 HZ,800 HZ,1000 HZ,1500 HZ > Load current: ≤100mA,≤200mA
Datasheet
Description
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 2mm to 10mm, more stable work. Various diameter specifications are available: Φ12*51mm,Φ12*61mm,Φ1 2*73mm, Φ12*81mm, etc.The supply voltage is 10…30 VDC,plug-in or cable connection, protection class is IP67 Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection technology and accurate induction technology, no wear on the surface of the target object, even in the harsh environment can also detect the target object stably; The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch; Multiple output and connection modes are available for selection; The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2mm,4mm,6mm,8mm,10mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable> Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 300 HZ,500 HZ,800 HZ,1000 HZ,1500 HZ > Load current: ≤100mA,≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
flush inductive sensor stainless steel - LR12XBF02DPR - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
flush inductive sensor stainless steel
LR12XBF02DPR
flush inductive sensor stainless steel LR12XBF02DPR
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 2mm to 10mm, more stable work. Various diameter specifications are available: Φ12*51mm,Φ12*61mm,Φ1 2*73mm, Φ12*81mm, etc.The supply voltage is 10…30 VDC,plug-in or cable connection, protection class is IP67 Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection technology and accurate induction technology, no wear on the surface of the target object, even in the harsh environment can also detect the target object stably; The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch; Multiple output and connection modes are available for selection; The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2mm,4mm,6mm,8mm,10mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: NPN,PNP, DC 2 wires > Connection: M12 connector, cable> Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 300 HZ,500 HZ,800 HZ,1000 HZ,1500 HZ > Load current: ≤100mA,≤200mA

The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended distance series sensor detection range is larger from 2mm to 10mm, more stable work. Various diameter specifications are available: Φ12*51mm,Φ12*61mm,Φ12*73mm, Φ12*81mm, etc.The supply voltage is 10…30 VDC,plug-in or cable connection, protection class is IP67

Description
Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection technology and accurate induction technology, no wear on the surface of the target object, even in the harsh environment can also detect the target object stably; The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch; Multiple output and connection modes are available for selection; The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 2mm,4mm,6mm,8mm,10mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 300 HZ,500 HZ,800 HZ,1000 HZ,1500 HZ
> Load current: ≤100mA,≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XBF02DPR
Product Name flush inductive sensor stainless steel
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 to 0.3937 inch (2 to 10 mm)
Switching Frequency 0.3000 to 1.5 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1125EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter Inductive Sensor - I8M2POC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details