The LR12XBF02DPCW-E2 is a cylindrical inductive sensor with a PNP output configuration, designed for reliable operation in industrial environments. It features a sensing distance of 2mm and 4mm, with a rated distance of 2mm for flush mounting and 4mm for non-flush mounting. The sensor operates within a supply voltage range of 10 to 30 VDC and has a maximum load current of 100mA. This model is constructed from a nickel-copper alloy, providing durability and resistance to harsh conditions, with an operating temperature range of -25°C to +120°C. It is rated IP67 for protection against dust and water ingress. The sensor includes features such as reverse polarity protection and a switching frequency of up to 1500 Hz. The LR12XBF02DPCW-E2 is suitable for applications in industries such as metal casting and glass manufacturing, where reliable sensing performance is critical.
The LR12 series temperature extender sensor has a strong nickel-copper alloy housing that provides stable operation from -25 ° C to 120 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple installation, with better mechanical protection performance. Temperature expansion sensor detection distance is 2mm and 4mm, more stable work. Various specifications are available with 2 m cable or M12 connector, protection class IP67.
Description
Lanbao temperature extended inductive sensors using special compensation circuit design, selection of three different threaded cylindrical shell size, on the basis of the standard sensor enlarged the temperature range, high temperature resistant up to 120 degrees Celsius, the lowest resistance to low temperature type may achieve to 40 degrees Celsius, is not sensitive to environment of dust, vapor, oil, Stable work can be achieved in harsh environment. The temperature extended-type inductive sensor has strong enclosure, strong anti-interference, long detection distance and easy installation. It is widely used in steel, metallurgy, glass manufacturing and other industries.
Product Features
> Special compensating circuit design,;
> Wider termpature range -25~+120℃;
> Perfect choice for metal casting and glass industry etc;
> Sensing distance: 2mm,4mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC NO+NC
> Connection: 2m PUR cable,2m silicone cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: Nickel-copper alloy
> Degree of protection: IP67
> Product certification: CE, UL
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR12XBF02DPCW-E2 |
| Product Name | cylindrical inductive sensor PNP |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0787 to 0.1575 inch (2 to 4 mm) |
| Power Requirements | DC Powered |