LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.
Description
Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm, 1.5mm
> Housing size: Φ5
> Housing material: Stainless steel
> Output: NPN,PNP> Connection: M8 connector, cable
> Mounting: Flush
> Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ
> Load current: ≤100mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR05AF15DPOY-E1 |
| Product Name | Inductive sensor voltage |
| Sensor Technology | Inductive Proximity Sensor |