Shanghai Lanbao Sensing Technology Co., Ltd. Flush inductive sensor LR04QAF08DPC

Description
Short Description: Sensing distance: 0.8mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: cable Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 0.8mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:cable > Mounting: Flush
Datasheet
Description
Short Description: Sensing distance: 0.8mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: cable Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 0.8mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:cable > Mounting: Flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush inductive sensor LR04QAF08DPC
Short Description: Sensing distance: 0.8mm Housing material: Stainless steel Output: NPN, PNP, DC 3 wires Connection: cable Mounting: Flush Description: Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency. Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 0.8mm Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ4 > Housing material: Stainless steel > Output: NPN,PNP > Connection:cable > Mounting: Flush

Short Description:
Sensing distance: 0.8mm
Housing material: Stainless steel
Output: NPN, PNP, DC 3 wires
Connection: cable
Mounting: Flush

Description:
Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement accuracy and high response frequency.

Non-contact position detection is adopted, which has no wear on the surface of the target object and has high reliability; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the diameter specification is Φ4*30mm, and the output voltage is: 10-30V , the detection distance is 0.8mm

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm, 1.5mm
> Housing size: Φ4
> Housing material: Stainless steel
> Output: NPN,PNP
> Connection:cable
> Mounting: Flush

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR04QAF08DPC
Product Name Flush inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details