Shanghai Lanbao Sensing Technology Co., Ltd. 25mm square inductive sensor LE68SN25ATO-E2

Description
LE68 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 20*40*68mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable and M12 connector.Normally open or close output mode, IP67, CE certificates. Description Lanbao AC2 wires output square PBT inductive sensor is suitable for most automation fields, LE68 series inductive sensor has a special IC design, compact and simple structure, large detection range, the use of environment is not high requirements, and high sensitivity, use a wide range of scenarios. This product series contains a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, widely used in position control and counting functions. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,20mm > Housing size: 20 *40*68mm > Housing material: PBT > Output: AC 2wires > Connection: cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 20…250V AC > Switching frequency: 20 HZ > Load current: ≤300mA
Datasheet
Description
LE68 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 20*40*68mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable and M12 connector.Normally open or close output mode, IP67, CE certificates. Description Lanbao AC2 wires output square PBT inductive sensor is suitable for most automation fields, LE68 series inductive sensor has a special IC design, compact and simple structure, large detection range, the use of environment is not high requirements, and high sensitivity, use a wide range of scenarios. This product series contains a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, widely used in position control and counting functions. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,20mm > Housing size: 20 *40*68mm > Housing material: PBT > Output: AC 2wires > Connection: cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 20…250V AC > Switching frequency: 20 HZ > Load current: ≤300mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25mm square inductive sensor - LE68SN25ATO-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
25mm square inductive sensor
LE68SN25ATO-E2
25mm square inductive sensor LE68SN25ATO-E2
LE68 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 20*40*68mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable and M12 connector.Normally open or close output mode, IP67, CE certificates. Description Lanbao AC2 wires output square PBT inductive sensor is suitable for most automation fields, LE68 series inductive sensor has a special IC design, compact and simple structure, large detection range, the use of environment is not high requirements, and high sensitivity, use a wide range of scenarios. This product series contains a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, widely used in position control and counting functions. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,20mm > Housing size: 20 *40*68mm > Housing material: PBT > Output: AC 2wires > Connection: cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 20…250V AC > Switching frequency: 20 HZ > Load current: ≤300mA

LE68 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 20*40*68mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable and M12 connector.Normally open or close output mode, IP67, CE certificates.

Description
Lanbao AC2 wires output square PBT inductive sensor is suitable for most automation fields, LE68 series inductive sensor has a special IC design, compact and simple structure, large detection range, the use of environment is not high requirements, and high sensitivity, use a wide range of scenarios. This product series contains a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, widely used in position control and counting functions.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,20mm
> Housing size: 20 *40*68mm
> Housing material: PBT
> Output: AC 2wires
> Connection: cable,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 20…250V AC
> Switching frequency: 20 HZ
> Load current: ≤300mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE68SN25ATO-E2
Product Name 25mm square inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.7874 inch (10 to 20 mm)
Switching Frequency 0.0200 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3291 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details