Shanghai Lanbao Sensing Technology Co., Ltd. Analog terminal 15mm inductive sensor LE40XZSN15LI4M-D

Description
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification. Description The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: Terminal, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: PBT > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification. Description The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: Terminal, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: PBT > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog terminal 15mm inductive sensor - LE40XZSN15LI4M-D - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Analog terminal 15mm inductive sensor
LE40XZSN15LI4M-D
Analog terminal 15mm inductive sensor LE40XZSN15LI4M-D
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification. Description The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: Terminal, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: PBT > Degree of protection: IP67 > Product certification: CE, UL

LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification.

Description
The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 10mm,15mm
> Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: Terminal, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: PBT
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE40XZSN15LI4M-D
Product Name Analog terminal 15mm inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000004666-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1029950-ND - DigiKey
Specs
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details