Shanghai Lanbao Sensing Technology Co., Ltd. 15mm plastic inductive analog sensor LE40SZSN15LIM-E2

Description
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification. Description The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: Terminal, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: PBT > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification. Description The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: Terminal, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: PBT > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15mm plastic inductive analog sensor - LE40SZSN15LIM-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
15mm plastic inductive analog sensor
LE40SZSN15LIM-E2
15mm plastic inductive analog sensor LE40SZSN15LIM-E2
LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification. Description The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 10mm,15mm > Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: Terminal, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: PBT > Degree of protection: IP67 > Product certification: CE, UL

LE40 series plastic square analog output sensor adopts PBT shell material, economical price, good water resistance. The detection distance of fulshed sensor can reach 10mm, the detection distance of non-fulshed sensor can reach 15mm, the repetition accuracy can be kept below 3%, the diameter specification is: 40*40*129 mm, 40*40*140 mm, 40*40*66mm, stable output voltage 10…30 VDC, four analog output modes ( 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA) are available, and the connection mode between terminal and M12 connector is optional.IP67 protection grade, short-circuit protection and CE certification.

Description
The LE40 analog output inductive sensor series can detect all metal objects. The unique circuit design can accurately grasp the position of the detected object, with high sensitivity and high measurement accuracy. The sensor has strong anti-interference ability and can maintain stable output even in a strong magnetic field environment. The product protection level is IP67, which is not sensitive to dirt, and can work normally and stably in harsh environments. It has the same detection accuracy and detection distance for copper, aluminum, stainless steel or other metal parts, and has the advantages of non-contact, no wear, strong durability, and long life.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 10mm,15mm
> Housing size: 40*40*129 mm,40*40*140 mm,40*40*66mm
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: Terminal, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Housing material: PBT
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE40SZSN15LIM-E2
Product Name 15mm plastic inductive analog sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3322 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details