Shanghai Lanbao Sensing Technology Co., Ltd. Non-flush 20mm inductive sensor LE40SN20DLO

Description
LE30 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable. The size is 30 *30*53mm and 40 *40 *53mm, easy to install. Flush variants with ranges of up to 15 mm,Non-flush variants with ranges of up to 20 mm.The power supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT, with a variety of output methods and housing sizes, high cost performance, long service life, high resolution, high sensitivity, high linearity. This series of products has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, excellent to meet the needs of the field. The sensor uses eddy current principle to accurately detect various metal parts, which has the advantages of high repetition accuracy, accurate positioning of the detected object, small nonlinear error and high response frequency.ures Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,20mm > Housing size: 30 *30*53mm,40 *40 *53mm > Housing material: PBT> Output: PNP,NPN,DC 2wires > Connection: cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 200 HZ,300 HZ,400 HZ,500 HZ > Load current: ≤100mA,≤200mA
Datasheet
Description
LE30 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable. The size is 30 *30*53mm and 40 *40 *53mm, easy to install. Flush variants with ranges of up to 15 mm,Non-flush variants with ranges of up to 20 mm.The power supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT, with a variety of output methods and housing sizes, high cost performance, long service life, high resolution, high sensitivity, high linearity. This series of products has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, excellent to meet the needs of the field. The sensor uses eddy current principle to accurately detect various metal parts, which has the advantages of high repetition accuracy, accurate positioning of the detected object, small nonlinear error and high response frequency.ures Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,20mm > Housing size: 30 *30*53mm,40 *40 *53mm > Housing material: PBT> Output: PNP,NPN,DC 2wires > Connection: cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 200 HZ,300 HZ,400 HZ,500 HZ > Load current: ≤100mA,≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-flush 20mm inductive sensor - LE40SN20DLO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Non-flush 20mm inductive sensor
LE40SN20DLO
Non-flush 20mm inductive sensor LE40SN20DLO
LE30 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable. The size is 30 *30*53mm and 40 *40 *53mm, easy to install. Flush variants with ranges of up to 15 mm,Non-flush variants with ranges of up to 20 mm.The power supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade. Description Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT, with a variety of output methods and housing sizes, high cost performance, long service life, high resolution, high sensitivity, high linearity. This series of products has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, excellent to meet the needs of the field. The sensor uses eddy current principle to accurately detect various metal parts, which has the advantages of high repetition accuracy, accurate positioning of the detected object, small nonlinear error and high response frequency.ures Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,20mm > Housing size: 30 *30*53mm,40 *40 *53mm > Housing material: PBT> Output: PNP,NPN,DC 2wires > Connection: cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 200 HZ,300 HZ,400 HZ,500 HZ > Load current: ≤100mA,≤200mA

LE30 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost effective with 2 metres of PVC cable. The size is 30 *30*53mm and 40 *40 *53mm, easy to install. Flush variants with ranges of up to 15 mm,Non-flush variants with ranges of up to 20 mm.The power supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes are available, the sensor output signal is strong. The sensor is CE certified with IP67 protection grade.

Description
Lanbao inductance sensors are widely used in metallurgy, animal husbandry, chemical industry, coal, cement, food and other industries. LE30 series square inductive proximity sensor housing is made of PBT, with a variety of output methods and housing sizes, high cost performance, long service life, high resolution, high sensitivity, high linearity. This series of products has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions, excellent to meet the needs of the field. The sensor uses eddy current principle to accurately detect various metal parts, which has the advantages of high repetition accuracy, accurate positioning of the detected object, small nonlinear error and high response frequency.ures

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,20mm
> Housing size: 30 *30*53mm,40 *40 *53mm
> Housing material: PBT> Output: PNP,NPN,DC 2wires
> Connection: cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 200 HZ,300 HZ,400 HZ,500 HZ
> Load current: ≤100mA,≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE40SN20DLO
Product Name Non-flush 20mm inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.7874 inch (10 to 20 mm)
Switching Frequency 0.2000 to 0.5000 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details