Shanghai Lanbao Sensing Technology Co., Ltd. 20mm non-flush inductive sensor LE40SN20ATC

Description
LE30 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 15mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 30*30*53mm and 40*40*53mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable.Normally open or close output mode, IP67, CE certificates. Description Lanbao AC2 wire output inductive proximity sensor uses the mutual inductance principle of metal conductor and alternating current to detect metal objects in a non-contact way, ensuring the integrity of the detected objects. The LE30 and LE40 series sensor housing is made of PBT, which provides excellent mechanical strength, temperature tolerance, chemical resistance and oil resistance, maintaining stable output even in harsh industrial environments, and is suitable for most automation applications. Its high cost performance, suitable for application in the price sensitive automation industry. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,20mm > Housing size: 30 *30 *53mm,40 *40*53mm > Housing material: PBT> Output: AC 2wires > Connection: cable > Mounting: Flush,Non-flush > Supply voltage: 20…250VAC > Switching frequency: 20 HZ > Load current: ≤300mA
Datasheet
Description
LE30 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 15mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 30*30*53mm and 40*40*53mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable.Normally open or close output mode, IP67, CE certificates. Description Lanbao AC2 wire output inductive proximity sensor uses the mutual inductance principle of metal conductor and alternating current to detect metal objects in a non-contact way, ensuring the integrity of the detected objects. The LE30 and LE40 series sensor housing is made of PBT, which provides excellent mechanical strength, temperature tolerance, chemical resistance and oil resistance, maintaining stable output even in harsh industrial environments, and is suitable for most automation applications. Its high cost performance, suitable for application in the price sensitive automation industry. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,20mm > Housing size: 30 *30 *53mm,40 *40*53mm > Housing material: PBT> Output: AC 2wires > Connection: cable > Mounting: Flush,Non-flush > Supply voltage: 20…250VAC > Switching frequency: 20 HZ > Load current: ≤300mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm non-flush inductive sensor - LE40SN20ATC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
20mm non-flush inductive sensor
LE40SN20ATC
20mm non-flush inductive sensor LE40SN20ATC
LE30 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 15mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 30*30*53mm and 40*40*53mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable.Normally open or close output mode, IP67, CE certificates. Description Lanbao AC2 wire output inductive proximity sensor uses the mutual inductance principle of metal conductor and alternating current to detect metal objects in a non-contact way, ensuring the integrity of the detected objects. The LE30 and LE40 series sensor housing is made of PBT, which provides excellent mechanical strength, temperature tolerance, chemical resistance and oil resistance, maintaining stable output even in harsh industrial environments, and is suitable for most automation applications. Its high cost performance, suitable for application in the price sensitive automation industry. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,20mm > Housing size: 30 *30 *53mm,40 *40*53mm > Housing material: PBT> Output: AC 2wires > Connection: cable > Mounting: Flush,Non-flush > Supply voltage: 20…250VAC > Switching frequency: 20 HZ > Load current: ≤300mA

LE30 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 10mm, the detection distance of the non-fulsh sensor can be reached 15mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 30*30*53mm and 40*40*53mm. The sensor supply voltage is 20…250VAC, equipped with 2m PVC cable.Normally open or close output mode, IP67, CE certificates.

Description
Lanbao AC2 wire output inductive proximity sensor uses the mutual inductance principle of metal conductor and alternating current to detect metal objects in a non-contact way, ensuring the integrity of the detected objects. The LE30 and LE40 series sensor housing is made of PBT, which provides excellent mechanical strength, temperature tolerance, chemical resistance and oil resistance, maintaining stable output even in harsh industrial environments, and is suitable for most automation applications. Its high cost performance, suitable for application in the price sensitive automation industry.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,20mm
> Housing size: 30 *30 *53mm,40 *40*53mm
> Housing material: PBT> Output: AC 2wires
> Connection: cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250VAC
> Switching frequency: 20 HZ
> Load current: ≤300mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE40SN20ATC
Product Name 20mm non-flush inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.7874 inch (10 to 20 mm)
Switching Frequency 0.0200 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3100 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details