Shanghai Lanbao Sensing Technology Co., Ltd. 5mm flush inductive sensor LE17SF05BTC

Description
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 17 *17 *28mm,18 *18 *36 mm > Housing material: PBT > Output: AC 2wires > Connection: cable> Mounting: Flush,Non-flush > Supply voltage: 90…250V > Switching frequency: 20 HZ > Load current: ≤200mA
Description
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 17 *17 *28mm,18 *18 *36 mm > Housing material: PBT > Output: AC 2wires > Connection: cable> Mounting: Flush,Non-flush > Supply voltage: 90…250V > Switching frequency: 20 HZ > Load current: ≤200mA
Datasheet
Datasheet Summary
Powered by GS/AI

The LE17SF05BTC is a 5mm flush inductive proximity sensor designed for non-contact detection of metallic targets. It features a rated sensing distance of 5mm and an assured distance of up to 4mm. The sensor operates on an AC supply voltage range of 90 to 250V and has a load current capacity of up to 200mA. The device is housed in a compact plastic casing measuring 17mm x 17mm x 28mm and is rated IP67, providing protection against dust and moisture. It includes a yellow LED output indicator and is designed to function effectively in ambient temperatures ranging from -25°C to 70°C with a humidity range of 35-95% RH. The sensor is suitable for various automation applications, particularly in industries such as automotive, food, and chemicals.

Datasheet Summary
Powered by GS/AI

The LE17SF05BTC is a 5mm flush inductive proximity sensor designed for non-contact detection of metallic targets. It features a rated sensing distance of 5mm and an assured distance of up to 4mm. The sensor operates on an AC supply voltage range of 90 to 250V and has a load current capacity of up to 200mA. The device is housed in a compact plastic casing measuring 17mm x 17mm x 28mm and is rated IP67, providing protection against dust and moisture. It includes a yellow LED output indicator and is designed to function effectively in ambient temperatures ranging from -25°C to 70°C with a humidity range of 35-95% RH. The sensor is suitable for various automation applications, particularly in industries such as automotive, food, and chemicals.

Suppliers

Company
Product
Description
Supplier Links
5mm flush inductive sensor - LE17SF05BTC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
5mm flush inductive sensor
LE17SF05BTC
5mm flush inductive sensor LE17SF05BTC
LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates. Description Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 5mm,8mm > Housing size: 17 *17 *28mm,18 *18 *36 mm > Housing material: PBT > Output: AC 2wires > Connection: cable> Mounting: Flush,Non-flush > Supply voltage: 90…250V > Switching frequency: 20 HZ > Load current: ≤200mA

LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition accuracy can reach 3%,high detection accuracy.The diameter specification is 17 *17 *28mm and 18 *18 *36 mm.The sensor supply voltage is 90…250V,AC 2 wires, equipped with 2m PVC cable.Normally open or close output mode,IP67,CE certificates.

Description
Lanbao AC 2 wires output square plastic inductive sensor is suitable for most automation fields, LE17,LE18 series of micro and small inductive sensors have a variety of dimensions and special IC design, compact structure, strong stability, high reliability,IP67 protection class which is effectively moisture-proof and dust-proof. The universal mounting surface enables easy replacement of existing machines and equipment, improves work efficiency, saves time cost and installation cost. Accurate detection, fast reaction speed, can achieve rapid operation process, mainly used in the automotive industry, food, chemical industry.es

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 5mm,8mm
> Housing size: 17 *17 *28mm,18 *18 *36 mm
> Housing material: PBT
> Output: AC 2wires
> Connection: cable> Mounting: Flush,Non-flush
> Supply voltage: 90…250V
> Switching frequency: 20 HZ
> Load current: ≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE17SF05BTC
Product Name 5mm flush inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Switching Frequency 0.0200 kHz
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers