Shanghai Lanbao Sensing Technology Co., Ltd. plastic proximity sensor LE09SN25DPC

Description
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged PC housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description LE08, LE10 and LE11 standard inductive sensor series are small in size, not limited by the installation space, the shell is made of PC, high performance and low cost, with LED output indicator light, clearly identify the working state of the sensor. The series is available in a variety of sizes to meet different installation requirements. The longest detection distance is 3mm, and the target object can be stably detected under the condition of workpiece shaking. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2.5mm,3mm > Housing size: 7.5 *8 *23 mm,7.5 *7.7 *23 mm, 8 *8 *23 mm,5.8 *10 *27 mm > Housing material: PC > Output: PNP,NPN > Connection: cable > Mounting: Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 1000 HZ > Load current: ≤100mA
Datasheet
Description
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged PC housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description LE08, LE10 and LE11 standard inductive sensor series are small in size, not limited by the installation space, the shell is made of PC, high performance and low cost, with LED output indicator light, clearly identify the working state of the sensor. The series is available in a variety of sizes to meet different installation requirements. The longest detection distance is 3mm, and the target object can be stably detected under the condition of workpiece shaking. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2.5mm,3mm > Housing size: 7.5 *8 *23 mm,7.5 *7.7 *23 mm, 8 *8 *23 mm,5.8 *10 *27 mm > Housing material: PC > Output: PNP,NPN > Connection: cable > Mounting: Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 1000 HZ > Load current: ≤100mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
plastic proximity sensor - LE09SN25DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
plastic proximity sensor
LE09SN25DPC
plastic proximity sensor LE09SN25DPC
LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged PC housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description LE08, LE10 and LE11 standard inductive sensor series are small in size, not limited by the installation space, the shell is made of PC, high performance and low cost, with LED output indicator light, clearly identify the working state of the sensor. The series is available in a variety of sizes to meet different installation requirements. The longest detection distance is 3mm, and the target object can be stably detected under the condition of workpiece shaking. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2.5mm,3mm > Housing size: 7.5 *8 *23 mm,7.5 *7.7 *23 mm, 8 *8 *23 mm,5.8 *10 *27 mm > Housing material: PC > Output: PNP,NPN > Connection: cable > Mounting: Non-flush > Supply voltage: 10…30 VDC > Switching frequency: 1000 HZ > Load current: ≤100mA

LE08 series plastic square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged PC housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
LE08, LE10 and LE11 standard inductive sensor series are small in size, not limited by the installation space, the shell is made of PC, high performance and low cost, with LED output indicator light, clearly identify the working state of the sensor. The series is available in a variety of sizes to meet different installation requirements. The longest detection distance is 3mm, and the target object can be stably detected under the condition of workpiece shaking.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 2.5mm,3mm
> Housing size: 7.5 *8 *23 mm,7.5 *7.7 *23 mm, 8 *8 *23 mm,5.8 *10 *27 mm
> Housing material: PC
> Output: PNP,NPN
> Connection: cable
> Mounting: Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 1000 HZ
> Load current: ≤100mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE09SN25DPC
Product Name plastic proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0984 to 0.1181 inch (2.5 to 3 mm)
Switching Frequency 1 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
ANSI Street Lighting Photocells - 385640-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2669796 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.69 inch (43 mm)
Width 0.3150 inch (8 mm)
View Details