Shanghai Lanbao Sensing Technology Co., Ltd. proximity sensor detection range LE05VF08DPC

Description
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm > Housing size: 25*5*5mm > Housing material: Aluminum alloy > Output: PNP,NPN,DC 2 wires > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 1500 HZ,1800 HZ > Load current: ≤100mA,≤200mA
Description
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm > Housing size: 25*5*5mm > Housing material: Aluminum alloy > Output: PNP,NPN,DC 2 wires > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 1500 HZ,1800 HZ > Load current: ≤100mA,≤200mA
Datasheet
Datasheet Summary
Powered by GS/AI

The LE05VF08DPC is a metal square inductive proximity sensor designed for non-contact detection of metallic objects. It features a rated sensing distance of 0.8mm and an assured sensing distance of up to 0.64mm. The sensor operates within a supply voltage range of 10 to 30 VDC and supports both NPN and PNP output configurations. It has a compact size of 25mm x 5mm x 5mm, making it suitable for installations in tight spaces. The sensor is rated for an ambient temperature range of -25°C to 70°C and can withstand humidity levels of 35% to 95% RH. It has a switching frequency of 1800 Hz and includes overload, short-circuit, and reverse polarity protection. The housing is made from aluminum alloy and has an IP67 protection rating, ensuring durability in various industrial environments. The sensor is equipped with a 2-meter PUR cable for connection.

Datasheet Summary
Powered by GS/AI

The LE05VF08DPC is a metal square inductive proximity sensor designed for non-contact detection of metallic objects. It features a rated sensing distance of 0.8mm and an assured sensing distance of up to 0.64mm. The sensor operates within a supply voltage range of 10 to 30 VDC and supports both NPN and PNP output configurations. It has a compact size of 25mm x 5mm x 5mm, making it suitable for installations in tight spaces. The sensor is rated for an ambient temperature range of -25°C to 70°C and can withstand humidity levels of 35% to 95% RH. It has a switching frequency of 1800 Hz and includes overload, short-circuit, and reverse polarity protection. The housing is made from aluminum alloy and has an IP67 protection rating, ensuring durability in various industrial environments. The sensor is equipped with a 2-meter PUR cable for connection.

Suppliers

Company
Product
Description
Supplier Links
proximity sensor detection range - LE05VF08DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
proximity sensor detection range
LE05VF08DPC
proximity sensor detection range LE05VF08DPC
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm > Housing size: 25*5*5mm > Housing material: Aluminum alloy > Output: PNP,NPN,DC 2 wires > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 1500 HZ,1800 HZ > Load current: ≤100mA,≤200mA

LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm
> Housing size: 25*5*5mm
> Housing material: Aluminum alloy
> Output: PNP,NPN,DC 2 wires
> Connection: cable,M8 connector with 0.2m cable
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Switching frequency: 1500 HZ,1800 HZ
> Load current: ≤100mA,≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE05VF08DPC
Product Name proximity sensor detection range
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 1.5 to 1.8 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001884-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041010-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details