LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.
Description
Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm
> Housing size: 25*5*5mm
> Housing material: Aluminum alloy
> Output: PNP,NPN,DC 2 wires
> Connection: cable,M8 connector with 0.2m cable
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Switching frequency: 1500 HZ,1800 HZ
> Load current: ≤100mA,≤200mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LE05VF08DNC-F1 |
| Product Name | inductive sensor flush vs non flush |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.0315 inch (0.8000 mm) |
| Switching Frequency | 1.5 to 1.8 kHz |
| Power Requirements | DC Powered |