Shanghai Lanbao Sensing Technology Co., Ltd. proximity sensor system LE05VF08DLO

Description
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm > Housing size: 25*5*5mm > Housing material: Aluminum alloy > Output: PNP,NPN,DC 2 wires > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 1500 HZ,1800 HZ > Load current: ≤100mA,≤200mA
Datasheet
Description
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm > Housing size: 25*5*5mm > Housing material: Aluminum alloy > Output: PNP,NPN,DC 2 wires > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 1500 HZ,1800 HZ > Load current: ≤100mA,≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
proximity sensor system LE05VF08DLO
LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm > Housing size: 25*5*5mm > Housing material: Aluminum alloy > Output: PNP,NPN,DC 2 wires > Connection: cable,M8 connector with 0.2m cable > Mounting: Flush > Supply voltage: 10…30 VDC > Switching frequency: 1500 HZ,1800 HZ > Load current: ≤100mA,≤200mA

LE05 series metal square inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10…30 VDC, NPN or PNP with normally open or close output mode, using non-contact detection, the longest detection distance is 0.8mm, can effectively reduce the workpiece collision accident. Rugged aluminum alloy housing, equipped with 2 meters PVC cable or M8 connector with 0.2m cable, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high response frequency. The non-contact position detection has no wear on the surface of the target object and high reliability. The upgraded shell design makes the installation method simple and saves the installation space and cost. The visible LED indicator makes it easier to judge the working status of the switch. Two connection modes are available. The use of special electronic components and chips, more stable induction performance, higher cost performance. With short circuit protection and polarity protection, wide range of application, rich product types are suitable for various industrial applications.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm
> Housing size: 25*5*5mm
> Housing material: Aluminum alloy
> Output: PNP,NPN,DC 2 wires
> Connection: cable,M8 connector with 0.2m cable
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Switching frequency: 1500 HZ,1800 HZ
> Load current: ≤100mA,≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LE05VF08DLO
Product Name proximity sensor system
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 1.5 to 1.8 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details