Shanghai Lanbao Sensing Technology Co., Ltd. Gear speed testing sensor FY12DNO-E2

Description
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz
Datasheet
Description
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear speed testing sensor - FY12DNO-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Gear speed testing sensor
FY12DNO-E2
Gear speed testing sensor FY12DNO-E2
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz

Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67.

Description
Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries.

Product Features
> 40KHz high frequency;
> ASIC design;
> Perfect choice for gear speed testing application
> Sensing distance: 2mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC
> Connection: 2m PVC cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE
> Switching frequency [F]: 25000 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number FY12DNO-E2
Product Name Gear speed testing sensor
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 25 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1215563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details