Shanghai Lanbao Sensing Technology Co., Ltd. rpm inductive proximity sensor FY12DNC

Description
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz
Datasheet
Description
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
rpm inductive proximity sensor - FY12DNC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
rpm inductive proximity sensor
FY12DNC
rpm inductive proximity sensor FY12DNC
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz

Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67.

Description
Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries.

Product Features
> 40KHz high frequency;
> ASIC design;
> Perfect choice for gear speed testing application
> Sensing distance: 2mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC
> Connection: 2m PVC cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE
> Switching frequency [F]: 25000 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number FY12DNC
Product Name rpm inductive proximity sensor
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 25 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000765-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 1882-1071238-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details