Shanghai Lanbao Sensing Technology Co., Ltd. FD2 optical fiber sensor amplifier NPN FD2-NB11R

Description
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) ; Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved. Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications Product Features > Automatic and manual correction functions are optional > Built-in high-speed digital processing chip > Leading high-precision detection of similar products > Supply voltage: DC 12-24V > Consumption current:<60mA > Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) > Light source: 660nm Visible red light > Protection circuit: Surge, reverse polarity, overload protection > Output indication: 4-digit LED digital display, LED bar display, action display > Features: Optional transmit power and optional output delay > Protection degree: IP54 > Housing material: PC+ABS > Connection type:3m PVC cable
Datasheet
Description
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) ; Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved. Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications Product Features > Automatic and manual correction functions are optional > Built-in high-speed digital processing chip > Leading high-precision detection of similar products > Supply voltage: DC 12-24V > Consumption current:<60mA > Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) > Light source: 660nm Visible red light > Protection circuit: Surge, reverse polarity, overload protection > Output indication: 4-digit LED digital display, LED bar display, action display > Features: Optional transmit power and optional output delay > Protection degree: IP54 > Housing material: PC+ABS > Connection type:3m PVC cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FD2 optical fiber sensor amplifier NPN - FD2-NB11R - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
FD2 optical fiber sensor amplifier NPN
FD2-NB11R
FD2 optical fiber sensor amplifier NPN FD2-NB11R
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) ; Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved. Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications Product Features > Automatic and manual correction functions are optional > Built-in high-speed digital processing chip > Leading high-precision detection of similar products > Supply voltage: DC 12-24V > Consumption current:<60mA > Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) > Light source: 660nm Visible red light > Protection circuit: Surge, reverse polarity, overload protection > Output indication: 4-digit LED digital display, LED bar display, action display > Features: Optional transmit power and optional output delay > Protection degree: IP54 > Housing material: PC+ABS > Connection type:3m PVC cable

Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us(TURBO),<550us(SUPER); Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved.

Description
Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications

Product Features
> Automatic and manual correction functions are optional
> Built-in high-speed digital processing chip
> Leading high-precision detection of similar products
> Supply voltage: DC 12-24V
> Consumption current:<60mA
> Response time: <200us(FINE),<300us(TURBO),<550us(SUPER)
> Light source: 660nm Visible red light
> Protection circuit: Surge, reverse polarity, overload protection
> Output indication: 4-digit LED digital display, LED bar display, action display
> Features: Optional transmit power and optional output delay
> Protection degree: IP54
> Housing material: PC+ABS
> Connection type:3m PVC cable

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number FD2-NB11R
Product Name FD2 optical fiber sensor amplifier NPN
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A17502POKATN-SDFUYJEDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details