Shanghai Lanbao Sensing Technology Co., Ltd. Npn optical fiber amplifier FD1 series FD1-NPR

Description
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) ; Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved. Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications Product Features > Automatic and manual correction functions are optional > Built-in high-speed digital processing chip > Leading high-precision detection of similar products > Supply voltage: DC 12-24V > Consumption current:<60mA > Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) > Light source: 660nm Visible red light > Protection circuit: Surge, reverse polarity, overload protection > Output indication: 4-digit LED digital display, LED bar display, action display > Features: Optional transmit power and optional output delay > Protection degree: IP54 > Housing material: PC+ABS > Connection type:2m PVC cable
Datasheet
Description
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) ; Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved. Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications Product Features > Automatic and manual correction functions are optional > Built-in high-speed digital processing chip > Leading high-precision detection of similar products > Supply voltage: DC 12-24V > Consumption current:<60mA > Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) > Light source: 660nm Visible red light > Protection circuit: Surge, reverse polarity, overload protection > Output indication: 4-digit LED digital display, LED bar display, action display > Features: Optional transmit power and optional output delay > Protection degree: IP54 > Housing material: PC+ABS > Connection type:2m PVC cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Npn optical fiber amplifier FD1 series - FD1-NPR - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Npn optical fiber amplifier FD1 series
FD1-NPR
Npn optical fiber amplifier FD1 series FD1-NPR
Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) ; Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved. Description Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications Product Features > Automatic and manual correction functions are optional > Built-in high-speed digital processing chip > Leading high-precision detection of similar products > Supply voltage: DC 12-24V > Consumption current:<60mA > Response time: <200us(FINE),<300us( TURBO),<550us(SUPER) > Light source: 660nm Visible red light > Protection circuit: Surge, reverse polarity, overload protection > Output indication: 4-digit LED digital display, LED bar display, action display > Features: Optional transmit power and optional output delay > Protection degree: IP54 > Housing material: PC+ABS > Connection type:2m PVC cable

Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display; Response time: <200us(FINE),<300us(TURBO),<550us(SUPER); Light source: 660nm Visible red light; Circuit protection: Surge, reverse polarity, overload protection; Features:Optional transmit power and optional output delay; PC+ABS housing material; 2m PVC cable connection type; FD2 series is CE and EAC approved.

Description
Lanbao fiber amplifier and optical fibers; Industry leading dual monitoring mode; Built-in high-speed digital processing chip; Automatic and manual correction functions are optional; Leading high-precision detection of similar products; Exceeds the detection distance of conventional optical fibers; Wiring system for easy installation and maintenance; Sensitivity can be adjusted by simple operation and supports automatic calibration; Support delayed response, increase detection stability; Rich functions, easy to set up, and widely used in various applications

Product Features
> Automatic and manual correction functions are optional
> Built-in high-speed digital processing chip
> Leading high-precision detection of similar products
> Supply voltage: DC 12-24V
> Consumption current:<60mA
> Response time: <200us(FINE),<300us(TURBO),<550us(SUPER)
> Light source: 660nm Visible red light
> Protection circuit: Surge, reverse polarity, overload protection
> Output indication: 4-digit LED digital display, LED bar display, action display
> Features: Optional transmit power and optional output delay
> Protection degree: IP54
> Housing material: PC+ABS
> Connection type:2m PVC cable

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number FD1-NPR
Product Name Npn optical fiber amplifier FD1 series
Sensor Technology Optical Triangulation Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Continuous-Time Switch Unipolar Switch - A1103ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
D5 & D6 LVDT Displacement Transducer - MD5/2000AG - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details