“M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic and more complex applications; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Quick installation thanks to visual adjustment indicator and universal mounting systems; The supply voltage is 10-30VDC, Nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, 15mm and 25mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection”
Description
Lanbao M30 metal and plastic capacitive sensors are widely used idel for in both metal and non-metal (plastic, powder, liquid, etc.) material testing; IM30 series of robust capacitive proximity sensor designed for general detection of feed, grain, and solid materials; Ideal for level detection and position control; Integrated housing matches double highilghted LED indicator; Integrated housing matches double highilghted LED indicator; IP67, IP68 protection class which is effectively moisture-proof and dust-proof; Enhance detection distance; Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy; Stable processes thanks to very good EMC and precise switching point settings; The sensor is CE, UL and EAC approved and has a high immunity to noice from electronic communication. This makes the sensors very reliable.
Product Features
> Typically used as empty, full, and level indicator in tanks, silos, and containers.
> Integrated housing matches double highilghted LED indicator
> IP67, IP68 protection class which is effectively moisture-proof and dust-proof
> The maximum operating voltage can be 40VDS which can effectively prevent the influence from power ripple
> Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing
> Sensing distance: 15mm, 25mm
> Housing size: 30mm diameter
> Housing material: Nickel-copper alloy/ plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable/ M12 4-pin connector
> Mounting: Flush/ Non-flush
> IP67, IP68 Protection degree
> CE UL EAC
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CR30XCF15DNCY-E2 |
| Product Name | NPN 15mm capacitive sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Operation Distance | 0.5906 to 0.9843 inch (15 to 25 mm) |
| Electrical Output | Voltage |