Shanghai Lanbao Sensing Technology Co., Ltd. M12 connector capacitive sensor metal CR30CN15ATC-E2

Description
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:10mm and 15mm (adjustable); Normally open/ normally closed output mode; 2m PVC cable and M12 4-pin connection; CE UL EAC certificates; IP67 protection degree Description Lanbao M30 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. M30 series is able to detect both metal and nonmetal objects. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Product Features > In contrast to inductive sensors, which only detect metallic objects, Capacitive sensors can detect solid, liquid or granular objects; > Function reliably in an extremely dusty or dirty environment; > Capacitive sensors are suitable for completeness inspections; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 10mm;15mm > Housing size: M30 diamater > Housing material: Nickel-copper alloy/plastic PBT > Output: NO/NC (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:10mm and 15mm (adjustable); Normally open/ normally closed output mode; 2m PVC cable and M12 4-pin connection; CE UL EAC certificates; IP67 protection degree Description Lanbao M30 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. M30 series is able to detect both metal and nonmetal objects. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Product Features > In contrast to inductive sensors, which only detect metallic objects, Capacitive sensors can detect solid, liquid or granular objects; > Function reliably in an extremely dusty or dirty environment; > Capacitive sensors are suitable for completeness inspections; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 10mm;15mm > Housing size: M30 diamater > Housing material: Nickel-copper alloy/plastic PBT > Output: NO/NC (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 connector capacitive sensor metal - CR30CN15ATC-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
M12 connector capacitive sensor metal
CR30CN15ATC-E2
M12 connector capacitive sensor metal CR30CN15ATC-E2
Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:10mm and 15mm (adjustable); Normally open/ normally closed output mode; 2m PVC cable and M12 4-pin connection; CE UL EAC certificates; IP67 protection degree Description Lanbao M30 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. M30 series is able to detect both metal and nonmetal objects. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment. Product Features > In contrast to inductive sensors, which only detect metallic objects, Capacitive sensors can detect solid, liquid or granular objects; > Function reliably in an extremely dusty or dirty environment; > Capacitive sensors are suitable for completeness inspections; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 10mm;15mm > Housing size: M30 diamater > Housing material: Nickel-copper alloy/plastic PBT > Output: NO/NC (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; the supply voltage is 20-250VAC, 2 wires; nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:10mm and 15mm (adjustable); Normally open/ normally closed output mode; 2m PVC cable and M12 4-pin connection; CE UL EAC certificates; IP67 protection degree

Description
Lanbao M30 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes. M30 series is able to detect both metal and nonmetal objects. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure;10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensing range adjustable by means of potentiometer or teach button; Sensors for position and level detection; Capacitive sensors also function reliably in an extremely dusty or dirty environment.

Product Features
> In contrast to inductive sensors, which only detect metallic objects, Capacitive sensors can detect solid, liquid or granular objects;
> Function reliably in an extremely dusty or dirty environment;
> Capacitive sensors are suitable for completeness inspections;
> Plastic or metal housings for different applications;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 10mm;15mm
> Housing size: M30 diamater
> Housing material: Nickel-copper alloy/plastic PBT
> Output: NO/NC (depends on different P/N)
> Connection: 2m PVC Cable/M12 connector
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR30CN15ATC-E2
Product Name M12 connector capacitive sensor metal
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1812-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details